The IPW60R016CM8 is a 600 V CoolMOS™ CM8 power MOSFET designed for high-efficiency switching applications, featuring an integrated fast body diode for improved commutation ruggedness. It is packaged in a PG-TO247-3 case with dimensions matching the PG-TO247-3 outline, rated for a continuous drain current of 172 A at TC=25°C and a pulsed drain current of 505 A. The device has a maximum RDS(on) of 16 mΩ at TJ=25°C and VGS=10 V, a total gate charge of 171 nC, and a junction temperature range from -55°C to 150°C, extendable to 175°C for up to 50 hours. It meets JEDEC standards for industrial applications and supports avalanche energy up to 297 mJ in single-pulse operation. Thermal resistance from junction to case is 0.24 K/W.
IPW60R016CM8 600 V CoolMOS™ 8 power transistor
The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7 (G7) and PFD7.
It comes with reduced gate charge (Qg) of 20% over CFD7, reduction in turn-off losses (Eoss) is further improved by 12% over CFD7, reverse recovery charge (Qrr) is 3% lower compared to the CFD7, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
1
2
3
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPW60R016CM8 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - 600 V CoolMOS™ 8 - IPW60R016CM8 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0160 ohms |
| QG | 171 nC |