Infineon Technologies AG 650V 69A MOSFET Transistor IPT65R033G7XTMA1

Description
MOSFET N-CH 650V 69A 8HSOF Product overview: IPT65R033G7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT65R033G7XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 69A 8HSOF Product overview: IPT65R033G7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT65R033G7XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 69A MOSFET Transistor
278-IPT65R033G7XTMA1
650V 69A MOSFET Transistor 278-IPT65R033G7XTMA1
MOSFET N-CH 650V 69A 8HSOF Product overview: IPT65R033G7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT65R033G7XTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 69A 8HSOF Product overview: IPT65R033G7XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT65R033G7XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065369-IPT65R033G7XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065369-IPT65R033G7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065369-IPT65R033G7XTMA1
Win Source Part Number: 1065369-IPT65R033G7X TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 69A (Tc) Rds On (Max) @ Id, Vgs: 33mOhm @ 28.9A, 10V Vgs(th) (Max) @ Id: 4V @ 1.44mA Power Dissipation (Max): 391W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: PG-HSOF-8-2 Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5000 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPT65R033G7XTMA1IPT6 5R033G7; SP001456202; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPT65R033G7XTMA1CT,2 156-IPT65R033G7XTMA1 ,IPT65R033G7XTMA1-ND ,IPT65R033G7XTMA1DKR ,SP001456202,INFINFI PT65R033G7XTMA1,IPT6 5R033G7XTMA1TR Base Product Number: IPT65R033 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065369-IPT65R033G7XTMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 69A (Tc)
Rds On (Max) @ Id, Vgs: 33mOhm @ 28.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 1.44mA
Power Dissipation (Max): 391W (Tc)
Package / Case: 8-PowerSFN
Supplier Device Package: PG-HSOF-8-2
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5000 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPT65R033G7XTMA1IPT65R033G7; SP001456202;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPT65R033G7XTMA1CT,2156-IPT65R033G7XTMA1,IPT65R033G7XTMA1-ND,IPT65R033G7XTMA1DKR,SP001456202,INFINFIPT65R033G7XTMA1,IPT65R033G7XTMA1TR
Base Product Number: IPT65R033
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPT65R033G7XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT65R033G7XTMA1TR-ND
Single FETs, MOSFETs IPT65R033G7XTMA1TR-ND
N-Channel 650V 69A (Tc) 391W (Tc) Surface Mount PG-HSOF-8-2

N-Channel 650V 69A (Tc) 391W (Tc) Surface Mount PG-HSOF-8-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT65R033G7XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT65R033G7XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT65R033G7XTMA1
MOSFET N-CH 650V 69A 8HSOF

MOSFET N-CH 650V 69A 8HSOF

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 650V, 69A, 150Deg C, 391W; Channel Type Infineon - 49AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 69A, 150Deg C, 391W; Channel Type Infineon
49AC3835
Mosfet, N-Ch, 650V, 69A, 150Deg C, 391W; Channel Type Infineon 49AC3835
MOSFET, N-CH, 650V, 69A, 150DEG C, 391W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:69A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 69A, 150DEG C, 391W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:69A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPT65R033G7XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPT65R033G7XTMA1
Single FETs, MOSFETs IPT65R033G7XTMA1
MOSFET N-CH 650V 69A 8HSOF

MOSFET N-CH 650V 69A 8HSOF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPT65R033G7XTMA1 1065369-IPT65R033G7XTMA1 IPT65R033G7XTMA1TR-ND IPT65R033G7XTMA1 IPT65R033G7XTMA1 49AC3835 IPT65R033G7XTMA1
Product Name 650V 69A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 69A, 150Deg C, 391W; Channel Type Infineon Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
PD 391000 milliwatts 391000 milliwatts 391000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 8-PowerSFN 8-PowerSFN TO-3 8-PowerSFN
Unlock Full Specs
to access all available technical data