OPTIMOS 5 POWER MOSFET Product overview: IPTC014N10NM5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPTC014N10NM5ATM
OPTIMOS 5 POWER MOSFET
OPTIMOS 5 POWER MOSFET
OPTIMOS 5 POWER MOSFET
Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: OptiMOS™ 5
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 37A (Ta), 365A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
OPTIMOS 5 POWER MOSFET
OPTIMOS 5 POWER MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IPTC014N10NM5ATMA1 | 448-IPTC014N10NM5ATMA1TR-ND | IPTC014N10NM5ATMA1 | IPTC014N10NM5ATMA1 | |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | 100 volts | |||
| Transconductance | 0.1400 kS | ||||
| PD | 3.8 milliwatts | 3800 milliwatts |