Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R040C7XKSA1 IPW60R040C7XKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 847268-IPW60R040C7XK SA1 Series: CoolMOS™ C7 Features: 600 V Package: Tube Family Name: IPW60R040 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 847268-IPW60R040C7XK SA1 Series: CoolMOS™ C7 Features: 600 V Package: Tube Family Name: IPW60R040 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R040C7XKSA1 - 847268-IPW60R040C7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R040C7XKSA1
847268-IPW60R040C7XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R040C7XKSA1 847268-IPW60R040C7XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 847268-IPW60R040C7XK SA1 Series: CoolMOS™ C7 Features: 600 V Package: Tube Family Name: IPW60R040 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 847268-IPW60R040C7XKSA1
Series: CoolMOS™ C7
Features: 600 V
Package: Tube
Family Name: IPW60R040
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPW60R040C7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPW60R040C7XKSA1-ND
Single FETs, MOSFETs 448-IPW60R040C7XKSA1-ND
N-Channel 600V 50A (Tc) 227W (Tc) Through Hole PG-TO247-3

N-Channel 600V 50A (Tc) 227W (Tc) Through Hole PG-TO247-3

Buy Now Datasheet
Singapore, Singapore
600V 50A MOSFET Transistor
278-IPW60R040C7XKSA1
600V 50A MOSFET Transistor 278-IPW60R040C7XKSA1
MOSFET N-CH 600V 50A TO247-3 Product overview: IPW60R040C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R040C7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 50A TO247-3 Product overview: IPW60R040C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPW60R040C7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2605161P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605161P
MOSFETs 2605161P
Infineon IPW60R040C7XKSA1 MOSFET

Infineon IPW60R040C7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2605161 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605161
MOSFETs 2605161
Infineon IPW60R040C7XKSA1 MOSFET

Infineon IPW60R040C7XKSA1 MOSFET

Supplier's Site
MOSFETs - 2605160 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605160
MOSFETs 2605160
Infineon IPW60R040C7XKSA1 MOSFET

Infineon IPW60R040C7XKSA1 MOSFET

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPW60R040C7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPW60R040C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPW60R040C7XKSA1
MOSFET N-CH 600V 50A TO247-3

MOSFET N-CH 600V 50A TO247-3

Supplier's Site
Mosfet, N-Ch, 600V, 50A, To-247-3; Transistor Polarity Infineon - 13AC9095 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 50A, To-247-3; Transistor Polarity Infineon
13AC9095
Mosfet, N-Ch, 600V, 50A, To-247-3; Transistor Polarity Infineon 13AC9095
MOSFET, N-CH, 600V, 50A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 50A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 847268-IPW60R040C7XKSA1 448-IPW60R040C7XKSA1-ND 278-IPW60R040C7XKSA1 2605161P IPW60R040C7XKSA1 IPW60R040C7XKSA1 13AC9095
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPW60R040C7XKSA1 Single FETs, MOSFETs 600V 50A MOSFET Transistor MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 50A, To-247-3; Transistor Polarity Infineon
Package Type SOT3 TO-247; TO-247-3 Tube TO-247; TO-247 TO-247; TO-247-3 TO-3; TO-247
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 227 milliwatts
Unlock Full Specs
to access all available technical data