DigiKey Digital Isolators ADN4650BRSZ-RL7TR-ND

Description
"LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ADN4650BRSZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
ADN4650BRSZ-RL7TR-ND
Digital Isolators ADN4650BRSZ-RL7TR-ND
"LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"

"LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number ADN4650BRSZ-RL7TR-ND
Product Name Digital Isolators
Package Type "20-SSOP (0.209"", 5.30mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 175-MAX14930FASE+TDKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2750 volts
View Details
Digital Isolators - 175-ADUM1255ASA+TTR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Digital Isolators - 175-ADUM1253AUA+-ND - DigiKey
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Digital Isolators - 175-MAX12930FASA+TCT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details