DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 16Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 16Mbps 25kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 20Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 500kbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2500Vrms 3 Channel 500kbps 25kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 3000Vrms 4 Channel 25Mbps 250kV/µs CMTI 28-BSSOP (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 2 Channel 16Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 3 Channel 16Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 3 Channel 500kbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| (ROHM: BSM300D12P2E001/BSM4 00D12 | |
| (ROHM: BSM300D12P3E005/BSM4 00D12 | |
| 2EDR3147XQEXUMA1 | |
| 2EDR3148XQEXUMA1 | |
| 2EDR3149XQEXUMA1 | |
| 6PIN DARLINGTON OUTPUT, NON-BASE | |
| 6PIN DARLINGTON OUTPUT, SINGLE, | |
| DGTL ISO 5.7KV 1CH GT DVR DSO14 | |
| DGTL ISO 5.7KV 2CH GT DVR DSO14 | |
| DGTL ISO 5.7KV 2CH GT DVR DSO16 | |
| DGTL ISOLTR 1CH SPI 32-VFDFN | |
| DGTL ISOLTR 1CH SPI 32-VFQFN | |
| DGTL ISOLTR 2CH SPI 32-VFDFN | |
| DGTL ISOLTR 5.7KV 4CH SPI 16SOIC | |
| DIGITAL ISOLATORS | |
| OPTOISO 3.55KV TRANS W/BASE 6SMD | |
| OPTOISO 5.3KV 1CH TRANS W/BASE | |
| OPTOISO 5.3KV DARL W/BASE 6-DIP | |
| OPTOISO 5.3KV DARL W/BASE 6-SMD | |
| OPTOISO 5.3KV TRANS W/BASE 6-DIP | |
| OPTOISO 5KV TRANS W/BASE 6-DIP | |
| OPTOISO 5KV TRANS W/BASE 6-SMD | |
| OPTOISO 5KV TRANS W/BASE 6DIP GW | |
| OPTOISOLATOR 5.3KV 1CH DARL | |
| Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 2500Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-SMD | |
| Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor Output 1000VDC 1 Channel TO-72-4 | |
| Optoisolator Transistor with Base Output 1000VDC 1 Channel 6-LCC (6.22x4.32) | |
| Optoisolator Transistor with Base Output 1000VDC 1 Channel TO-78-6 | |
| Optoisolator Transistor with Base Output 1000Vrms 1 Channel 6-LCC (6.22x4.32) | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-SMD | |
| Optoisolator Transistor with Base Output 1500Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 1500Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 3550Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 3550Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 500Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD | |
| OPTOISOLTR 5.3KV 1CH DARL 6-DIP |
| << Prev | Next >> |