"General Purpose Digital Isolator 3000Vrms 3 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | ADUM130D0BRZ-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3000 volts |