"LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209"", 5.30mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | ADN4650BRSZ-RL7CT-ND |
| Product Name | Digital Isolators |
| Package Type | "20-SSOP (0.209"", 5.30mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |