DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-DIP Gull Wing | |
| 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-DIP | |
| 600mA Gate Driver Optical Coupling 1500VDC 1 Channel 8-DIP Gull Wing | |
| 600mA Gate Driver Optical Coupling 1500VDC 1 Channel 8-DIP | |
| AUTOMOTIVE OPTOCOUPLER, LF | |
| AUTOMOTIVE OPTOCOUPLER, T/R+LF | |
| DIGITAL ISOLATOR 8-TSSOP/8-MSOP | |
| GATE DRIVE OPTOCOUPLER,IEC+LF | |
| GATE DRIVE OPTOCOUPLER,T/R+IEC+ L | |
| Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 1kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 1 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-SMD Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 20-LCCC (8.89x8.89) | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-SMD Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 4 Channel 1kV/µs CMTI 16-Flatpack | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500VDC 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs (Typ) CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-SMD Gull Wing | |
| Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs (Typ) CMTI 8-MDIP | |
| Logic Output Optoisolator 15MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 15MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5300Vrms 1 Channel 5kV/µs CMTI 6-DIP | |
| Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5300Vrms 1 Channel 5kV/µs CMTI 6-SMD | |
| Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 5kV/µs CMTI 6-DIP | |
| Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5300Vrms 1 Channel 5kV/µs CMTI 6-SMD | |
| Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89) | |
| Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 8-DIP | |
| Logic Output Optoisolator 40Mbps Tri-State 1500VDC 1 Channel 500V/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 40Mbps Tri-State 1500VDC 1 Channel 500V/µs CMTI 8-DIP | |
| Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 20-LCCC (8.89x8.89) | |
| Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 4 Channel 1kV/µs CMTI 16-Flatpack | |
| Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP | |
| OPTOISO 3.75KV 1CH TRANS 4-SMD | |
| OPTOISO 3.75KV DARL W/BASE 8-SMD | |
| OPTOISO 3.75KV LOGIC GATE SOP5 | |
| OPTOISO 3.75KV OPEN COLL 8-DIP | |
| OPTOISO 5KV DARL W/BASE 8-DIP | |
| OPTOISO 5KV DARL W/BASE 8-SMD | |
| OPTOISO 5KV TRANS W/BASE 8-DIP | |
| OPTOISO 5KV TRANS W/BASE 8-SMD | |
| OPTOISO 7.5KV LOGIC GATE WSOP8 | |
| OPTOISOLATOR 5KV 1CH TRANS 4-DIP | |
| OPTOISOLATOR 5KV 1CH TRANS 4-SMD | |
| Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington Output 1500VDC 1 Channel 8-DIP | |
| Optoisolator Darlington Output 1500VDC 2 Channel 20-LCCC (8.89x8.89) | |
| Optoisolator Darlington Output 1500VDC 2 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington Output 1500VDC 2 Channel 8-DIP | |
| Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP Gull Wing | |
| Optoisolator Darlington Output 1500VDC 4 Channel 16-DIP | |
| Optoisolator Darlington Output 1500VDC 4 Channel 16-Flatpack | |
| Optoisolator Darlington Output 1500VDC 4 Channel 16-SMD Gull Wing | |
| Optoisolator Darlington Output 1500VDC 4 Channel 8-SMD Gull Wing | |
| Optoisolator Darlington with Base Output 1500VDC 1 Channel 16-Flatpack | |
| Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-MDIP | |
| Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SMD | |
| Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SMD | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-MDIP | |
| Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-DIP | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 8-SMD | |
| Optoisolator Power MOSFET 1500VDC 1 Channel 8-DIP Gull Wing | |
| Optoisolator Power MOSFET 1500VDC 1 Channel 8-DIP | |
| Optoisolator Transistor Output 1 Channel | |
| Optoisolator Transistor Output 4000VDC 1 Channel | |
| Optoisolator Transistor with Base Output 1500VDC 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 1500VDC 1 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-SMD | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 20-LCCC (8.89x8.89) | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 1500VDC 4 Channel 16-Flatpack | |
| Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-MDIP | |
| Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing | |
| Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-MDIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD | |
| OPTOISOLTR 5KV OPEN COLL 8-DIP | |
| OPTOISOLTR 5KV OPEN COLL 8-SMD | |
| OPTOISOLTR 5KV TRI STATE 8-SMD-S |
| << Prev | Next >> |