SOP-4 P.TRIAC NZC,10MA,1.5K DV/DT VD - Tape and Reel Product overview: VOM3052-X001T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 10MA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM3052-X001T can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP
OPTOISOLTR 3.75KV TRIAC 1CH 4SOP
OPTOISOLTR 3.75KV TRIAC 1CH 4SOP
OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, SOP-4; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Input Current:60mA RoHS Compliant: Yes
Triac & SCR Output Optocouplers Phototriac, NZC 10mA,1.5K dV/dt VDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-VOM3052-X001T | 751-VOM3052-X001TTR-ND | 45W6898 | VOM3052-X001T |
| Product Name | 10MA Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Phototriac O/p, 3.75Kv, Sop-4; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Mounting Option | Tape and Reel | Surface Mount | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Output | Triac |