Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 809680-VOS617A-7X001
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Rise / Fall Time (Typ): 3μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 80% at 5mA
Turn On / Turn Off Time (Typ): 6μs, 4μs
Supplier Device Package: 4-SSOP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SOIC
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 160% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Product Range:-; Input Current:50mA RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers CTR 80-160% 5mA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOS617A-7X001TCT-ND | 809680-VOS617A-7X001T | 63W3414 | 62W1281 | 58AJ2860 | VOS617A-7X001T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOS617A-7X001T | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay | Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | DC; DC | 50mA | |||
| Output | Phototransistor | Phototransistor; Transistor | ||||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |||||
| Mounting Option | Surface Mount | Surface Mount | SSOP | SSOP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |