Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOW135-X001

Description
OPTOISO 5.3KV TRANS W/BASE 8-DIP
Request a Quote Datasheet
Description
OPTOISO 5.3KV TRANS W/BASE 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VOW135-X001TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOW135-X001TR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOW135-X001TR-ND
OPTOISO 5.3KV TRANS W/BASE 8-DIP

OPTOISO 5.3KV TRANS W/BASE 8-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Wdip-8; No. Of Channels Vishay - 84X1189 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Wdip-8; No. Of Channels Vishay
84X1189
Optocoupler, Transistor, 5.3Kv, Wdip-8; No. Of Channels Vishay 84X1189
OPTOCOUPLER, TRANSISTOR, 5.3KV, WDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:-; Product Range:-RoHS Compliant: NA

OPTOCOUPLER, TRANSISTOR, 5.3KV, WDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:-; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VOW135-X001
High Speed Optocouplers VOW135-X001
High Speed Optocouplers WDIP-8 1MBd Coupler VDE

High Speed Optocouplers WDIP-8 1MBd Coupler VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOW135-X001TR-ND 84X1189 VOW135-X001
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Wdip-8; No. Of Channels Vishay High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2846554 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1898-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details