Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
SOP-4 P.TRIAC NZC,5mA,1.5K dV/dt -e3
SOP-4 P.TRIAC NZC,5mA,1.5K dV/dt -e3
SOP-4 P.TRIAC NZC,5mA,1.5K dV/dt -e3
Optocoupler Phototriac 600V 70mA SOP SM Product overview: VOM3053T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 70mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM3053T can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes
OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes
Triac & SCR Output Optocouplers 600V 5mA 1.5K DV/DT Non-Zero Crossing
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOM3053TDKR-ND | 2576977 | 904-VOM3053T | 94T2324 | VOM3053T |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | 600V 70mA Signal Isolator and Optocoupler | Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac | ||||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | SOP | Tape and Reel | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |