Vishay Precision Group Triac, SCR Output Optoisolators VOT8125AB-T

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOT8125AB-TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8125AB-TTR-ND
Triac, SCR Output Optoisolators 751-VOT8125AB-TTR-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 751-VOT8125AB-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8125AB-TDKR-ND
Triac, SCR Output Optoisolators 751-VOT8125AB-TDKR-ND
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD

OPTOISOLATOR 5KV TRIAC 1CH 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 751-VOT8125AB-TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8125AB-TCT-ND
Triac, SCR Output Optoisolators 751-VOT8125AB-TCT-ND
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD

OPTOISOLATOR 5KV TRIAC 1CH 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8125AB-T
Triac & SCR Output Optocouplers VOT8125AB-T
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms

Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms

Buy Now Datasheet
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay - 84AC8509 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay
84AC8509
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay 84AC8509
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Triac, 5Kv, Smdip-6 Rohs Compliant Vishay - 58AJ2867 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Smdip-6 Rohs Compliant Vishay
58AJ2867
Optocoupler, Triac, 5Kv, Smdip-6 Rohs Compliant Vishay 58AJ2867
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-VOT8125AB-TTR-ND VOT8125AB-T 84AC8509 58AJ2867
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay Optocoupler, Triac, 5Kv, Smdip-6 Rohs Compliant Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 3728846 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 448-1ED3330MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details