Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 902809-VOM617A-9T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM617
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM617A-9CT, VOM617A-9DKR, VOM617A-9T-ND, VOM617A-9TR, VOM617A9T
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:200%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, MFSOP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out CTR 200-400% 5mA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOM617A-9CT-ND | 902809-VOM617A-9T | 45W6931 | 45W6932 | 69AH3747 | VOM617A-9T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOM617A-9T | Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay | Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4, Full Reel; No. Of Channels Vishay | Optocoupler, Transistor, 3.75Kv, Mfsop-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | |||||
| Output | Phototransistor | |||||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface Mount; 4-SOP | SOP | Mini-Flat | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |