Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SMD
Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SMD
Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SMD
High Speed Optocouplers 1MBps Schmitt-Trigr SMD-6; VDE
OPTOCOUPLER, DIGITAL, 1MBD, SMDIP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOH1016AB-VTTR-ND | VOH1016AB-VT | 94AC7917 |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Digital, 1Mbd, Smdip-6; No. Of Channels Vishay |
| Input | DC | ||
| Output | Open Collector | ||
| Package Type | 6-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Forward Current | 50 milliamps |