Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA; Output Voltage:80V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | VOS617A-4X001TCT-ND | 62W1279 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay |
| Input | DC | 50mA |
| Output | Phototransistor | |
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |
| Mounting Option | Surface Mount | SSOP |
| Isolation Voltage | 3750 volts | 3750 volts |