DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "General Purpose Digital Isolator 2500Vrms 1 Channel 15Mbps 25kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 1 Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 20kV/µs CMTI 6-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 6-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 1 Channel 1Mbps 20kV/µs CMTI 6-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 24-SOIC (0.295"", 7.50mm Width)" | |
| 3.75 KV 6CHANNEL DIGITAL ISOLATO | |
| DGT ISO 3.75KV 1CH GT DVR 8DIP | |
| DGTL ISO 2.5KV 1CH GT DVR 8SOIC | |
| DGTL ISO 3.75KV 4CH SPI 16-SOIC | |
| DGTL ISO 3.75KV 5CH SPI 16-SOIC | |
| DGTL ISO 3.75KV 6CH SPI 16-SOIC | |
| DGTL ISOLTR 2.5KV 4CH GP 16-SSOP | |
| DGTL ISOLTR 2.5KV 4CH SPI 16SSOP | |
| DGTL ISOLTR 2.5KV 6CH GP 16-SSOP | |
| DGTL ISOLTR 2.5KV 6CH SPI 16SSOP | |
| DGTL ISOLTR 3.75KV 1CH GP 8-SOIC | |
| DGTL ISOLTR 3.75KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 3.75KV 4CH GP 16SOIC | |
| DGTL ISOLTR 3.75KV 4CH GP 20SOIC | |
| DGTL ISOLTR 3.75KV 4CH GP 24SOIC | |
| DGTL ISOLTR 3.75KV 6CH GP 16SOIC | |
| DGTL ISOLTR 5KV 1CH GP 6-SOIC | |
| DGTL ISOLTR 5KV 2CH GP 16-SOIC | |
| DGTL ISOLTR 5KV 2CH GP 20-SOIC | |
| DGTL ISOLTR 5KV 4CH GP 20-SOIC | |
| DGTL ISOLTR 6KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 6KV 4CH GP 16-SOIC | |
| DGTL ISOLTR 6KV 4CH SPI 16-SOIC | |
| DGTL ISOLTR 6KV 5CH SPI 16-SOIC | |
| DGTL ISOLTR 6KV 6CH GP 16-SOIC | |
| DGTL ISOLTR 6KV 6CH SPI 16-SOIC | |
| Digital Isolator Channel CMTI | |
| Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC | |
| General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-SMD, Gull Wing | |
| General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SMD, Gull Wing | |
| General Purpose Digital Isolator 3750Vrms 1 Channel 1Mbps 20kV/µs CMTI 8-SMD, Gull Wing | |
| General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-VELGA | |
| General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SMD, Gull Wing | |
| General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-VELGA | |
| General Purpose Digital Isolator 5000Vrms 1 Channel 1Mbps 20kV/µs CMTI 8-VELGA |
| << Prev | Next >> |