Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOS615A-4T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOS615A-4TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615A-4TCT-ND
Transistor, Photovoltaic Output Optoisolators VOS615A-4TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS615A-4TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615A-4TTR-ND
Transistor, Photovoltaic Output Optoisolators VOS615A-4TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS615A-4TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615A-4TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOS615A-4TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay - 62W1272 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay
62W1272
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay 62W1272
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay - 63W3405 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay
63W3405
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay 63W3405
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA; Output Voltage:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA; Output Voltage:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS615A-4T
Transistor Output Optocouplers VOS615A-4T
Transistor Output Optocouplers Phototransistor 160-320% CTR 10MA

Transistor Output Optocouplers Phototransistor 160-320% CTR 10MA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOS615A-4TCT-ND 62W1272 VOS615A-4T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay Transistor Output Optocouplers
Input DC 50mA
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2766026 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-SI8230AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details