DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 30 40 42 43 44 45 46 47 48 49 50
Product Name Notes
450mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
6.8A GATE DRIVE COUPLER; AMC; RR
AUTOMOTIVE PHOTOVOLTAIC COUPLER;
GATE DRIVE COUPLER; RAIL
GATE DRIVE OPTOCOUPLER; 1A; VDE
GATE DRIVE OPTOCOUPLER; 1A
GATE DRIVE OPTOCOUPLER; 4A; VDE
GATE DRIVE OPTOCOUPLER; 4A
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 10kVµs CMTI 8-DIP
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 8-SMD
Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator Channel CMTI
Logic Output Optoisolator Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
OPTOISO 3.75KV 1CH PHVOLT 6-SOP
OPTOISO 5.3KV 4CH TRANS 16-DIP
OPTOISO 5.3KV 4CH TRANS 16-SMD
OPTOISO 5KV 1CH GATE DVR 6SO
OPTOISO 5KV 1CH TRANS 8-SMD
OPTOISOLATOR 5KV 1CH DARL 4-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Logic Output 3750Vrms 1 Channel 6-SO, 5 Lead
Optoisolator MOSFET Output 3750Vrms 1 Channel 6-SOP
Optoisolator MOSFET Output 5000Vrms 2 Channel 16-SO
Optoisolator Output Channel
Optoisolator Photovoltaic Output 3750Vrms 1 Channel 6-SOP
Optoisolator SCR Output 4000Vrms 1 Channel 6-DIP
Optoisolator SCR Output 4000Vrms 1 Channel 6-SMD
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO, 5 Lead
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5300Vrms 1 Channel
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5300Vrms 2 Channel
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Optoisolator Transistor Output 5300Vrms 4 Channel
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
OPTOISOLTR 5.3KV 2CH TRANS 6-DIP
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
OPTOISOLTR 5.3KV 2CH TRANS 8-SMD
OPTOISOLTR 5KV OPEN COLL 8-DIP
OPTOISOLTR 5KV PUSH PULL 8-SO
TRANSISTOR OPTOCOUPLER; DC INPUT

<< Prev Next >>