Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VO618A-4X017T VO618A-4X017T

Description
Manufacturer: Vishay Win Source Part Number: 902785-VO618A-4X017T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO618 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: VO618A-4X017TCT, VO618A-4X017TTR, VO618A-4X017TDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902785-VO618A-4X017T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO618 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: VO618A-4X017TCT, VO618A-4X017TTR, VO618A-4X017TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VO618A-4X017T - 902785-VO618A-4X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO618A-4X017T
902785-VO618A-4X017T
Optoisolators - Transistor, Photovoltaic Output - VO618A-4X017T 902785-VO618A-4X017T
Manufacturer: Vishay Win Source Part Number: 902785-VO618A-4X017T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO618 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.8000 Other Part Number: VO618A-4X017TCT, VO618A-4X017TTR, VO618A-4X017TDKR

Manufacturer: Vishay
Win Source Part Number: 902785-VO618A-4X017T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO618
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO618A-4X017TCT, VO618A-4X017TTR, VO618A-4X017TDKR

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO618A-4X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO618A-4X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO618A-4X017TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO618A-4X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO618A-4X017TTR-ND
Transistor, Photovoltaic Output Optoisolators VO618A-4X017TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO618A-4X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO618A-4X017TCT-ND
Transistor, Photovoltaic Output Optoisolators VO618A-4X017TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay - 69AH3768 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
69AH3768
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay 69AH3768
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902785-VO618A-4X017T VO618A-4X017TDKR-ND 69AH3768
Product Name Optoisolators - Transistor, Photovoltaic Output - VO618A-4X017T Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
Mounting Option Surface Mount; 4-SMD Surface Mount
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR9259XXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details