Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Transistor Output Optocouplers Phototransistor Out CTR 100-200% IF=5MA
Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 100 %, 60 mA, LSOP, 4 RoHS Compliant: Yes
80V 5kV 50mA 250mV@1mA,5mA 1 6V 1.16V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOL617A-3X001TDKR-ND | VOL617A-3X001T | 48W7149 | VOL617A-3X001T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 100 %, 60 Ma, Lsop, 4 Rohs Compliant Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | ||
| Output | Phototransistor | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount |