Optocoupler Transistor 100-200% 110C SOP
Optocoupler Transistor 100-200% 110C SOP
Optocoupler Transistor 100-200% 110C SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 902802-VOM617A-3X001
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM617
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM617A-3X001TDKR, VOM617A-3X001TCT, VOM617A-3X001T-ND, VOM617A-3X001TTR
Transistor Output Optocoupler, Low Input Current, 1, 3.75 kV, 100 %, 60 mA, SOP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:100%; Input Current:60mA RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out CTR 100-200% 5mA VDE
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7730238 | 7730238P | VOM617A-3X001TCT-ND | 902802-VOM617A-3X001T | 48W7160 | 45W6914 | VOM617A-3X001T |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOM617A-3X001T | Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 100 %, 60 Ma, Sop, 4 Rohs Compliant Vishay | Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | DC | DC | 60mA | |||
| Output | Phototransistor; Phototransistor | Phototransistor | |||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Surface mount | SOP | Surface Mount | Surface Mount; 4-SOP | Mini-Flat | ||
| Rise Time | 7 µs | 3 µs |