Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators VOM3053-X001T

Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOM3053-X001TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOM3053-X001TTR-ND
Triac, SCR Output Optoisolators 751-VOM3053-X001TTR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP

Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
5MA Signal Isolator and Optocoupler - 904-VOM3053-X001T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MA Signal Isolator and Optocoupler
904-VOM3053-X001T
5MA Signal Isolator and Optocoupler 904-VOM3053-X001T
SOP-4 P.TRIAC NZC,5MA,1.5K DV/DT VDE - Tape and Reel Product overview: VOM3053-X001T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5MA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM3053-X001T can be used for catalog matching and distributor lookup.

SOP-4 P.TRIAC NZC,5MA,1.5K DV/DT VDE - Tape and Reel Product overview: VOM3053-X001T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5MA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM3053-X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 3.75Kv, Sop-4, Full Reel; Optocoupler Case Style Vishay - 45W6900 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 3.75Kv, Sop-4, Full Reel; Optocoupler Case Style Vishay
45W6900
Optocoupler, Phototriac O/p, 3.75Kv, Sop-4, Full Reel; Optocoupler Case Style Vishay 45W6900
OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, SOP-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, SOP-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOM3053-X001T
Triac & SCR Output Optocouplers VOM3053-X001T
Triac & SCR Output Optocouplers Phototriac, NZC 5mA,1.5K dV/dt VDE

Triac & SCR Output Optocouplers Phototriac, NZC 5mA,1.5K dV/dt VDE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-VOM3053-X001TTR-ND 904-VOM3053-X001T 45W6900 VOM3053-X001T
Product Name Triac, SCR Output Optoisolators 5MA Signal Isolator and Optocoupler Optocoupler, Phototriac O/p, 3.75Kv, Sop-4, Full Reel; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-2EDR3149XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 309853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details