Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SMD
Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SMD
Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SMD
OPTOCOUPLER, DIGITAL, 1MBD, 5KV, SMDIP-6 ROHS COMPLIANT: YES
High Speed Optocouplers 1MBps Schmitt-Trigr SMD-6
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2444870P | VOH1016AB-TCT-ND | 58AJ2843 | VOH1016AB-T |
| Product Name | Optocouplers | Logic Output Optoisolators | Optocoupler, Digital, 1Mbd, 5Kv, Smdip-6 Rohs Compliant Vishay | High Speed Optocouplers |
| Approvals | RoHS Compliant | |||
| Mounting Option | Surface Mount | Surface Mount | ||
| Rise Time | 0.5000 µs | 0.0500 µs | ||
| Input | DC | |||
| Output | Open Collector |