Manufacturer: Vishay
Win Source Part Number: 902823-VOS615A-2X001
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS615
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS615A-2X001TCT, VOS615A-2X001TDKR, VOS615A-2X001TTR
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Transistor Output Optocouplers CTR 63-125% 10MA
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES
3.75kV 50mA 1 1.2V SOIC-4-175mil Optocouplers - Phototransistor Output ROHS
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902823-VOS615A-2X001T | VOS615A-2X001TDKR-ND | VOS615A-2X001T | 62W1269 | 63W3402 | 58AJ2854 | VOS615A-2X001T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VOS615A-2X001T | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay | Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Mounting Option | Surface Mount; 4-SSOP | Surface Mount | SSOP | SSOP | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||||
| Input | DC | ||||||
| Output | Phototransistor | ||||||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" |