Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VOM618A-8T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOM618A-8TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-8TCT-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-8TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM618A-8TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-8TTR-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-8TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM618A-8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-8TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-8TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOM618A-8T - 902821-VOM618A-8T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM618A-8T
902821-VOM618A-8T
Optoisolators - Transistor, Photovoltaic Output - VOM618A-8T 902821-VOM618A-8T
Manufacturer: Vishay Win Source Part Number: 902821-VOM618A-8T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM618 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOM618A-8TTR, VOM618A-8T-ND, VOM618A-8TDKR, VOM618A-8TCT

Manufacturer: Vishay
Win Source Part Number: 902821-VOM618A-8T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM618
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM618A-8TTR, VOM618A-8T-ND, VOM618A-8TDKR, VOM618A-8TCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOM618A-8T
Transistor Output Optocouplers VOM618A-8T
Transistor Output Optocouplers Phototransistor Out CTR 130-260% 1mA

Transistor Output Optocouplers Phototransistor Out CTR 130-260% 1mA

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay - 45W6960 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
45W6960
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay 45W6960
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:130%; Input Current:60mA; Output Voltage:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:130%; Input Current:60mA; Output Voltage:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOM618A-8TCT-ND 902821-VOM618A-8T VOM618A-8T 45W6960
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VOM618A-8T Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
Input DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SOP SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details