Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators VOM160N-X001T

Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOM160N-X001T-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOM160N-X001T-ND
Triac, SCR Output Optoisolators VOM160N-X001T-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP

Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
5MA Signal Isolator and Optocoupler - 904-VOM160N-X001T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MA Signal Isolator and Optocoupler
904-VOM160N-X001T
5MA Signal Isolator and Optocoupler 904-VOM160N-X001T
SOP-4 P.TRIAC NZC,5MA,0.5K DV/DT VDE - Tape and Reel Product overview: VOM160N-X001T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5MA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM160N-X001T can be used for catalog matching and distributor lookup.

SOP-4 P.TRIAC NZC,5MA,0.5K DV/DT VDE - Tape and Reel Product overview: VOM160N-X001T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5MA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM160N-X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOM160N-X001T
Triac & SCR Output Optocouplers VOM160N-X001T
Triac & SCR Output Optocouplers Phototriac, NZC 5mA,0.5K dV/dt VDE

Triac & SCR Output Optocouplers Phototriac, NZC 5mA,0.5K dV/dt VDE

Buy Now Datasheet
Optocoupler, Phototriac O/p, 3.75Kv, Sop-4, Full Reel; Optocoupler Case Style Vishay - 45W6892 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 3.75Kv, Sop-4, Full Reel; Optocoupler Case Style Vishay
45W6892
Optocoupler, Phototriac O/p, 3.75Kv, Sop-4, Full Reel; Optocoupler Case Style Vishay 45W6892
OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, SOP-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, SOP-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOM160N-X001T-ND 904-VOM160N-X001T VOM160N-X001T 45W6892
Product Name Triac, SCR Output Optoisolators 5MA Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Phototriac O/p, 3.75Kv, Sop-4, Full Reel; Optocoupler Case Style Vishay
Output Triac
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI10I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details