OPTO 3.75KV 2CH OPN DRAIN 8SOIC
OPTO 3.75KV 2CH OPN DRAIN 8SOIC
OPTO 3.75KV 2CH OPN DRAIN 8SOIC
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 751-VOIH063A-X001TCT-ND | 2742781P |
| Product Name | Logic Output Optoisolators | Optocouplers |
| Input | DC | DC |
| Output | Open Drain | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | DIP |
| Forward Current | 15 milliamps |