Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VOM618A-5T

Description
OPTOISO 3.75KV 1CH TRANS 4-SOP
Request a Quote Datasheet
Description
OPTOISO 3.75KV 1CH TRANS 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VOM618A-5TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOM618A-5TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOM618A-5TDKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOM618A-5TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOM618A-5TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOM618A-5TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOM618A-5TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOM618A-5TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VOM618A-5TCT-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOM618A-5T
Transistor Output Optocouplers VOM618A-5T
Transistor Output Optocouplers Phototransistor Out CTR 50-100% 1mA

Transistor Output Optocouplers Phototransistor Out CTR 50-100% 1mA

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay - 45W6952 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
45W6952
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay 45W6952
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOM618A-5TDKR-ND VOM618A-5T 45W6952
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
Input DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Mini-Flat
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 7083106P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details