Vishay Precision Group Triac, SCR Output Optoisolators VOT8125AB-V

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOT8125AB-V-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOT8125AB-V-ND
Triac, SCR Output Optoisolators VOT8125AB-V-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay - 84AC8511 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay
84AC8511
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay 84AC8511
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Triac, 5Kv, Smdip-6 Rohs Compliant Vishay - 58AJ2868 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Smdip-6 Rohs Compliant Vishay
58AJ2868
Optocoupler, Triac, 5Kv, Smdip-6 Rohs Compliant Vishay 58AJ2868
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8125AB-V
Triac & SCR Output Optocouplers VOT8125AB-V
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms

Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOT8125AB-V-ND 84AC8511 58AJ2868 VOT8125AB-V
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay Optocoupler, Triac, 5Kv, Smdip-6 Rohs Compliant Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8234BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2537281 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details