DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50
Product Name Notes
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SMD
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SMD
Gate Driver Channel
Logic Output Optoisolator 15MBd Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 8-DIP
Logic Output Optoisolator 15MBd Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 8-SMD
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Logic Output Optoisolator 1MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
Logic Output Optoisolator 20MBd Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Logic Output Optoisolator 50MBd Push-Pull 5000Vrms 1 Channel 25kV/µs CMTI 6-SO
Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO
Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 8-DIP
Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 8-SMD
Logic Output Optoisolator Channel CMTI
Logic Output Optoisolator Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 8-SMD
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 6-SO
OPTO TRIAC COUPLER; NZC; GULL WI
OPTOISO 2.5KV 1CH GATE DVR 8DIP
OPTOISO 3.75KV 1CH GATE DVR 8DIP
OPTOISO 3.75KV 1CH GATE DVR 8SMD
OPTOISO 3.75KV 1CH PHVOLT 6-SOP
OPTOISO 3.75KV TRANS W/BASE 16SO
OPTOISO 5.3KV 4CH TRANS 16-DIP
OPTOISO 5.3KV 4CH TRANS 16-SMD
OPTOISO 5KV 1CH GATE DVR 16SO
OPTOISO 5KV 1CH GATE DVR 6SO
OPTOISO 5KV 2CH GATE DVR 16SO
OPTOISOLATOR 5KV 1CH DARL 6-SO
OPTOISOLATOR 5KV 1CH TRANS 6-SO
OPTOISOLATOR 5KV 2CH PHVOLT 6-SO
OPTOISOLATOR 5KV TRIAC 1CH 4-DIP
OPTOISOLATOR 5KV TRIAC 1CH 4-SMD
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
OPTOISOLATOR 5KV TRIAC 1CH 6-SO
Optoisolator Darlington Output 5000Vrms 1 Channel 6-DIP
Optoisolator Darlington Output 5000Vrms 1 Channel 6-SO, 4 Lead
Optoisolator Darlington Output 5000Vrms 1 Channel 6-SO
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Output Channel
Optoisolator Photovoltaic Output 3750Vrms 1 Channel 6-SOP
Optoisolator Photovoltaic Output 5000Vrms 2 Channel
Optoisolator Transistor Output 2500Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 2500Vrms 4 Channel 16-DIP
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 6-MFSOP, 4 Lead
Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Triac Output 2500Vrms 1 Channel 4-DIP
Optoisolator Triac Output 2500Vrms 1 Channel 4-SMD
Optoisolator Triac Output 2500Vrms 2 Channel 8-DIP
Optoisolator Triac Output 3750Vrms 1 Channel 6-SOP
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP (Cut), 5 Lead
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 6-SO, 5 Lead
OPTOISOLTR 3.75KV 1CH TRANS 4-SO
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
OPTOISOLTR 5.3KV 2CH TRANS 8-SMD
OPTOISOLTR 5KV OPEN COLL 6-SO
OPTOISOLTR 5KV OPEN DRAIN 6-SO
OPTOISOLTR 5KV PUSH PULL 6-SO
TRANSISTOR OPTOCOUPLER; 4-CH; AC
TRANSISTOR OPTOCOUPLER; 4-CH; DC
TRANSISTOR OPTOCOUPLER; WIDE CRE

<< Prev Next >>