Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOM618A-1T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOM618A-1TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-1TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-1TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM618A-1TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-1TTR-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-1TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM618A-1TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-1TCT-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-1TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOM618A-1T - 902812-VOM618A-1T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM618A-1T
902812-VOM618A-1T
Optoisolators - Transistor, Photovoltaic Output - VOM618A-1T 902812-VOM618A-1T
Manufacturer: Vishay Win Source Part Number: 902812-VOM618A-1T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM618 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOM618A-1TDKR, VOM618A-1TCT, VOM618A-1T-ND, VOM618A-1TTR

Manufacturer: Vishay
Win Source Part Number: 902812-VOM618A-1T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM618
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM618A-1TDKR, VOM618A-1TCT, VOM618A-1T-ND, VOM618A-1TTR

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOM618A-1T
Transistor Output Optocouplers VOM618A-1T
Transistor Output Optocouplers Phototransistor Out CTR 40-80% 1mA

Transistor Output Optocouplers Phototransistor Out CTR 40-80% 1mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOM618A-1TDKR-ND 902812-VOM618A-1T VOM618A-1T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VOM618A-1T Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optoisolater; Analog; 8-Pin DIP; Transistor; 2 Channel; 1.25 V; 60 mA; 6 V - 70225548 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details