The Vishay VOM618A is a low input current optocoupler featuring a phototransistor output in a SOP-4 mini-flat package. It operates within a temperature range of -55 °C to +110 °C and offers an isolation voltage of 3750 V_RMS. The device has a current transfer ratio (CTR) ranging from 40% to 600% at an input current of 1 mA, making it suitable for various applications including PLCs, telecommunications, lighting control systems, solar inverters, and AC drives. The optocoupler is designed for signal transmission between electrically isolated circuits and has low coupling capacitance, fast switching times, and low saturation voltage. It is compliant with multiple agency approvals, including UL1577 and cUL, ensuring its reliability in various applications.
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 902822-VOM618A-X001T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM618
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: 751-VOM618A-X001TDKR
Transistor Output Optocouplers Phototransistor Out CTR 50-600% 1mA VDE
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Input Current:60mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VOM618A-X001TTR-ND | 902822-VOM618A-X001T | VOM618A-X001T | 45W6936 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOM618A-X001T | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay |
| Input | DC | 60mA | ||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SOP | Mini-Flat | |
| Isolation Voltage | 3750 volts | 3750 volts |