Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 902818-VOM618A-4X001
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM618
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM618A-4X001TTR, VOM618A-4X001T-ND, VOM618A-4X001TCT, VOM618A-4X001TDKR
Transistor Output Optocouplers Phototransistor Out CTR 160-320% 1mA VDE
Transistor Output Optocoupler, Low Input Current, 1, 3.75 kV, 160 %, 60 mA, SOP, 4 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOM618A-4X001TTR-ND | 902818-VOM618A-4X001T | VOM618A-4X001T | 48W7169 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOM618A-4X001T | Transistor Output Optocouplers | Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 160 %, 60 Ma, Sop, 4 Rohs Compliant Vishay |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SOP |