DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 1.5A, 2.5A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC | |
| 1.5A, 2A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC | |
| 1.5A, 2A Gate Driver Optical Coupling 5700Vrms 1 Channel 6-SOIC | |
| 10A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 16-SOIC | |
| 10A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC | |
| 10A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC | |
| 10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC | |
| 2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP | |
| 2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD | |
| 2A, 1.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC | |
| 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOIC | |
| 3A, 3.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC | |
| 3KVRMS 4A/6A TWO-CHANNEL GATE DR | |
| 3KVRMS 4A/6A TWO-CHANNEL ISOLATE | |
| 4-A, 6-A 5-KVRMS DUAL-CHANNEL IS | |
| 4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC | |
| 4.5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC | |
| 4.5A, 5.3A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 6-SOIC | |
| 4.5A, 5.3A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC | |
| 4.5A, 5.3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC | |
| 4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SOIC | |
| 4.5A, 5.3A Gate Driver Optical Coupling 5700Vrms 1 Channel 6-SOIC | |
| 4A Gate Driver Capacitive Coupling 1.5kVrms 2 Channel 14-SOIC | |
| 4A Gate Driver Capacitive Coupling 1.85kVrms 2 Channel 14-SOIC | |
| 4A, 6A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5) | |
| 4A, 6A Gate Driver Capacitive Coupling 3000Vrms 2 Channel 16-SOIC | |
| 4A, 6A Gate Driver Capacitive Coupling 3750Vrms 2 Channel 14-SOIC | |
| 4A, 6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC | |
| 4A, 6A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 14-SOIC | |
| 4A, 6A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC | |
| 4A/6A 5kVRMS dual-channel isolat | |
| 4A/6A 5kVRMS dual-channel | |
| 4A/6A, 5-kVRMS dual-channel isol | |
| 4A/6A, 5-kVRMS dual-channel | |
| 500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP | |
| 500mA Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD | |
| 5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC | |
| 5A/5A, 5.7KVRMS, REINFORCED SING | |
| AUTOMOTIVE 10-A SINGLE-CHANNEL I | |
| AUTOMOTIVE 10A SINGLE-CHANNEL | |
| AUTOMOTIVE 4-A, 6-A, 5.7-KVRMS, | |
| AUTOMOTIVE ACTIVE PRE-CHARGE CON | |
| AUTOMOTIVE REINFORCED ISOLATED S | |
| AUTOMOTIVE, 1.5-W, 15-VIN, 25-VO | |
| AUTOMOTIVE, 20-A, ISOLATEDREAL-T | |
| AUTOMOTIVE, 3KVRMS 4A/6A TWO-CHA | |
| AUTOMOTIVE, 4A, 6A 3KVRMS DUAL-C | |
| AUTOMOTIVE, 4A/6A 5KVRMS DUAL-CH | |
| AUTOMOTIVE, 4A/6A, 5-KVRMS DUAL- | |
| DG ISO 3KV 4CH CAN/RS422 16-SSOP | |
| DGTL ISO 1.5KV 1CH GT DVR 36SSOP | |
| DGTL ISO 3KV 1CH GATE DVR 8SOIC | |
| DGTL ISO 5.7KV 1CH GT DVR 16SOIC | |
| DGTL ISO 5.7KV 2CH GT DVR 14SOIC | |
| DGTL ISO 5.7KV 2CH GT DVR 16SOIC | |
| DGTL ISO 5.85KV 1CH GT DVR 8SOIC | |
| DGTL ISO 5KV 1CH GATE DVR 8SOIC | |
| DGTL ISOLTR 3.75KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 3.75KV 2CH I2C 8SOIC | |
| DGTL ISOLTR 3.75KV 4CH GP 16SOIC | |
| DGTL ISOLTR 3.75KV 4CH GP 16SSOP | |
| DGTL ISOLTR 5KV 2CH GP 16-SOIC | |
| DGTL ISOLTR 5KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 5KV 4CH GP 16-SOIC | |
| EXTENDED TEMPERATURE RANGE | |
| Gate Driver Capacitive Coupling 2500Vrms 2 Channel 13-VLGA (5x5) | |
| Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC | |
| Gate Driver Capacitive Coupling 3000Vrms 2 Channel 16-SOIC | |
| Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC | |
| Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC | |
| HIGH-SPEED DUAL-CHANNEL ISOLATED | |
| IC DIGITAL ISOLATOR 100MBPS SOP- | |
| IC ISO GATEDRIVER 8-WSOP | |
| IC ISO HS DRIVER 6-WSOP | |
| IC ISO HS DRIVER 8-WSOP | |
| IC ISOLATOR I2C BIDIRECTION SOP- | |
| ISOLATED GATE DRIVER | |
| ISOLATED SWITCH DRIVER WITH 17V | |
| Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 15kV/µs CMTI 8-SOIC | |
| Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 1kV/µs CMTI 8-SOIC | |
| Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC | |
| Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC | |
| Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 1kV/µs CMTI 8-SOIC | |
| Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 5kV/µs CMTI 8-SOIC | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 15kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 15kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 5kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 15kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 1kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 5kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 5kV/µs CMTI 8-SMD | |
| OPTOISO 4KV TRANS W/BASE 8-SOIC | |
| OPTOISO 5.3KV 1CH PHVOLT 8-SMD | |
| OPTOISOLATOR 5KV 1CH TRANS 4-DIP | |
| OPTOISOLATOR 5KV 1CH TRANS 4-SMD | |
| OPTOISOLATOR 5KV TRIAC 1CH 6-DIP | |
| OPTOISOLATOR 5KV TRIAC 1CH 6-SMD | |
| Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC | |
| Optoisolator Photovoltaic Output 5300Vrms 2 Channel 8-DIP | |
| Optoisolator Photovoltaic Output 5300Vrms 2 Channel 8-SMD | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC | |
| Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Triac, Power Output 4470Vrms 1 Channel 8-DIP | |
| Optoisolator Triac, Power Output 4470Vrms 1 Channel 8-SMD | |
| Optoisolator Triac, Power Output 5300Vrms 1 Channel 8-DIP | |
| Optoisolator Triac, Power Output 5300Vrms 1 Channel 8-SMD | |
| OPTOISOLTR 5.3KV 1CH TRANS 4-DIP | |
| OPTOISOLTR 5.3KV 1CH TRANS 4-SMD | |
| OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD | |
| SINGLE CHANNEL ISOLATED GATE DRI | |
| SMD-4 OPTOCPL 160-320% CTR, VDE | |
| SMD-6 TRIAC NZC 1.5KV/US 10MA, V | |
| SMD-6 TRIAC NZC 1.5KV/US 10MA | |
| UCC21550ADWR | |
| UCC21550AQDWRQ1 | |
| UCC21550BDWR | |
| UCC21550BQDWRQ1 | |
| UCC21551CQDWKRQ1 | |
| USB TO USB 1 PORT ISOLATOR 2KV |
| << Prev | Next >> |