Vishay Precision Group SMD 800V Signal Isolator and Optocoupler VOT8121AB

Description
Optocoupler Triac AC-OUT 1-CH 800V 4-Pin PDIP SMD T/R Product overview: VOT8121AB from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOT8121AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Triac AC-OUT 1-CH 800V 4-Pin PDIP SMD T/R Product overview: VOT8121AB from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOT8121AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 800V Signal Isolator and Optocoupler - 904-VOT8121AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800V Signal Isolator and Optocoupler
904-VOT8121AB
SMD 800V Signal Isolator and Optocoupler 904-VOT8121AB
Optocoupler Triac AC-OUT 1-CH 800V 4-Pin PDIP SMD T/R Product overview: VOT8121AB from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOT8121AB can be used for catalog matching and distributor lookup.

Optocoupler Triac AC-OUT 1-CH 800V 4-Pin PDIP SMD T/R Product overview: VOT8121AB from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOT8121AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - 751-VOT8121AB-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8121AB-ND
Triac, SCR Output Optoisolators 751-VOT8121AB-ND
Optoisolator Triac Output 5300Vrms 1 Channel 4-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocplr, Triac, Non Zero Cross, 5.3Kv; Optocoupler Case Style Vishay - 94AC7929 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Triac, Non Zero Cross, 5.3Kv; Optocoupler Case Style Vishay
94AC7929
Optocplr, Triac, Non Zero Cross, 5.3Kv; Optocoupler Case Style Vishay 94AC7929
OPTOCPLR, TRIAC, NON ZERO CROSS, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; RoHS Compliant: Yes

OPTOCPLR, TRIAC, NON ZERO CROSS, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-VOT8121AB 751-VOT8121AB-ND 94AC7929
Product Name SMD 800V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocplr, Triac, Non Zero Cross, 5.3Kv; Optocoupler Case Style Vishay
Output AC Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-1EDI3041ASXUMA1CT-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8232AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details