The VOT8026AB is a phototriac optocoupler designed for high-voltage applications, featuring an isolation voltage of 5.3 kV RMS and a peak off-state voltage of 800 V. It operates in zero crossing mode, making it suitable for controlling resistive, inductive, or capacitive loads, including motors and relays. The device has a high input sensitivity with a trigger current of 5 mA and can handle an on-state current of up to 100 mA. It is rated for a maximum static dV/dt of 1000 V/Oºs, ensuring reliable performance in noisy environments. The operating temperature range is from -40 °C to +110 °C, and it is compliant with various safety standards, including UL 1577 and cUL. The VOT8026AB is packaged in a SMD-6 configuration, suitable for surface mount applications.
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VOT8026AB-T2TR-ND | 84AC8490 | VOT8026AB-T2 |
| Product Name | Triac, SCR Output Optoisolators | Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac |