Triac Output Optocoupler, Product overview: VOT8125AD from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOT8125AD can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
OPTOCPLR, TRIAC, NON ZERO CROSS, 5KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-VOT8125AD | 751-VOT8125AD-ND | 2444893P | 94AC7937 | VOT8125AD |
| Product Name | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocouplers | Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac | ||||
| Package Type | "6-DIP (0.300"", 7.62mm), 5 Leads" | ||||
| Mounting Option | Through Hole | DIP | DIP |