Vishay Precision Group Triac, SCR Output Optoisolators VOT8025AG

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOT8025AG-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8025AG-ND
Triac, SCR Output Optoisolators 751-VOT8025AG-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8025AG
Triac & SCR Output Optocouplers VOT8025AG
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA DIP6; 5300V Vrms

Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA DIP6; 5300V Vrms

Buy Now Datasheet
Optocplr, Triac, Zero Cross, 5.3Kv, Dip6; Optocoupler Case Style Vishay - 84AC8486 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Triac, Zero Cross, 5.3Kv, Dip6; Optocoupler Case Style Vishay
84AC8486
Optocplr, Triac, Zero Cross, 5.3Kv, Dip6; Optocoupler Case Style Vishay 84AC8486
OPTOCPLR, TRIAC, ZERO CROSS, 5.3KV, DIP6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCPLR, TRIAC, ZERO CROSS, 5.3KV, DIP6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOT8025AG-ND VOT8025AG 84AC8486
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocplr, Triac, Zero Cross, 5.3Kv, Dip6; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8234BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 309863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details