Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOM618A-7T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOM618A-7TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-7TTR-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-7TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM618A-7TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-7TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-7TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM618A-7TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-7TCT-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-7TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOM618A-7T
Transistor Output Optocouplers VOM618A-7T
Transistor Output Optocouplers Phototransistor Out CTR 80-160% 1mA

Transistor Output Optocouplers Phototransistor Out CTR 80-160% 1mA

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay - 45W6956 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
45W6956
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay 45W6956
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOM618A-7TTR-ND VOM618A-7T 45W6956
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
Input DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Mini-Flat
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details