Optocoupler Phototriac 600V 70mA SOP 3.75kV Isolation Product overview: VOM160PT from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70mA, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 70mA, 3.75kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM160PT can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Triac & SCR Output Optocouplers 600V 7mA 0.5K DV/DT Non-Zero Crossing
OPTOCOUPLER, TRIAC, 3.75KV, SOP-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-VOM160PT | VOM160PTCT-ND | VOM160PT | 48W3672 |
| Product Name | 600V 70mA 3.75kV Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler, Triac, 3.75Kv, Sop-4; Optocoupler Case Style Vishay |
| Mounting Option | Tape and Reel | Surface Mount | SOP |