Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VOS627A-2T VOS627A-2T

Description
Manufacturer: Vishay Win Source Part Number: 902836-VOS627A-2T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS627 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902836-VOS627A-2T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS627 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOS627A-2T - 902836-VOS627A-2T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS627A-2T
902836-VOS627A-2T
Optoisolators - Transistor, Photovoltaic Output - VOS627A-2T 902836-VOS627A-2T
Manufacturer: Vishay Win Source Part Number: 902836-VOS627A-2T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS627 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902836-VOS627A-2T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS627
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS627A-2TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS627A-2TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS627A-2TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS627A-2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS627A-2TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS627A-2TDKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SSOP

OPTOISO 3.75KV 1CH TRANS 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS627A-2TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS627A-2TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS627A-2TCT-ND
OPTOISO 3.75KV 1CH TRANS 4-SSOP

OPTOISO 3.75KV 1CH TRANS 4-SSOP

Buy Now Datasheet
Ssop-4 Optocpl 63-125%ctr, +/-5Ma Vishay - 66W5600 - Newark, An Avnet Company
Chicago, IL, United States
Ssop-4 Optocpl 63-125%ctr, +/-5Ma Vishay
66W5600
Ssop-4 Optocpl 63-125%ctr, +/-5Ma Vishay 66W5600
SSOP-4 OPTOCPL 63-125%CTR, +/-5mA

SSOP-4 OPTOCPL 63-125%CTR, +/-5mA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902836-VOS627A-2T 751-VOS627A-2TTR-ND 66W5600
Product Name Optoisolators - Transistor, Photovoltaic Output - VOS627A-2T Transistor, Photovoltaic Output Optoisolators Ssop-4 Optocpl 63-125%ctr, +/-5Ma Vishay
Mounting Option Surface Mount; 4-SSOP Surface Mount
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Input AC; DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990676 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-4766-6-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details