Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - VOS618A-2X001T VOS618A-2X001T

Description
Manufacturer: Vishay Win Source Part Number: 902834-VOS618A-2X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS618 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS618A-2X001TCT, 751-VOS618A-2X001TDK R, VOS618A-2X001TDKR-ND , VOS618A-2X001TCT-ND, VOS618A-2X001TTR, VOS618A-2X001TTR-ND, 751-VOS618A-2X001TCT , 751-VOS618A-2X001TTR , VOS618A-2X001TDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902834-VOS618A-2X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS618 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS618A-2X001TCT, 751-VOS618A-2X001TDK R, VOS618A-2X001TDKR-ND , VOS618A-2X001TCT-ND, VOS618A-2X001TTR, VOS618A-2X001TTR-ND, 751-VOS618A-2X001TCT , 751-VOS618A-2X001TTR , VOS618A-2X001TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOS618A-2X001T - 902834-VOS618A-2X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS618A-2X001T
902834-VOS618A-2X001T
Optoisolators - Transistor, Photovoltaic Output - VOS618A-2X001T 902834-VOS618A-2X001T
Manufacturer: Vishay Win Source Part Number: 902834-VOS618A-2X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS618 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS618A-2X001TCT, 751-VOS618A-2X001TDK R, VOS618A-2X001TDKR-ND , VOS618A-2X001TCT-ND, VOS618A-2X001TTR, VOS618A-2X001TTR-ND, 751-VOS618A-2X001TCT , 751-VOS618A-2X001TTR , VOS618A-2X001TDKR

Manufacturer: Vishay
Win Source Part Number: 902834-VOS618A-2X001T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS618
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS618A-2X001TCT, 751-VOS618A-2X001TDKR, VOS618A-2X001TDKR-ND, VOS618A-2X001TCT-ND, VOS618A-2X001TTR, VOS618A-2X001TTR-ND, 751-VOS618A-2X001TCT, 751-VOS618A-2X001TTR, VOS618A-2X001TDKR

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS618A-2X001TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS618A-2X001TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS618A-2X001TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS618A-2X001TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS618A-2X001TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS618A-2X001TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS618A-2X001TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS618A-2X001TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS618A-2X001TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS618A-2X001T
Transistor Output Optocouplers VOS618A-2X001T
Transistor Output Optocouplers CTR 63-125% 1mA

Transistor Output Optocouplers CTR 63-125% 1mA

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay - 72W1541 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay
72W1541
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay 72W1541
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay - 72W1540 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay
72W1540
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay 72W1540
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902834-VOS618A-2X001T 751-VOS618A-2X001TCT-ND VOS618A-2X001T 72W1541 72W1540
Product Name Optoisolators - Transistor, Photovoltaic Output - VOS618A-2X001T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay
Mounting Option Surface Mount; 4-SSOP Surface Mount SSOP SSOP
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5080NSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing, 4 Leads
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8231AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details