Vishay Precision Group Logic Output Optoisolators VOW137-X001

Description
OPTOISOLTR 5.3KV OPEN COLL 8-DIP
Request a Quote Datasheet
Description
OPTOISOLTR 5.3KV OPEN COLL 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 751-VOW137-X001TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-VOW137-X001TR-ND
Logic Output Optoisolators 751-VOW137-X001TR-ND
OPTOISOLTR 5.3KV OPEN COLL 8-DIP

OPTOISOLTR 5.3KV OPEN COLL 8-DIP

Buy Now Datasheet
Optocoupler, Digital, 5.3Kv, Wdip-8; No. Of Channels Vishay - 90Y8894 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5.3Kv, Wdip-8; No. Of Channels Vishay
90Y8894
Optocoupler, Digital, 5.3Kv, Wdip-8; No. Of Channels Vishay 90Y8894
OPTOCOUPLER, DIGITAL, 5.3KV, WDIP-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:WDIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5.3KV, WDIP-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:WDIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VOW137-X001
High Speed Optocouplers VOW137-X001
High Speed Optocouplers WDIP-8 10MBd Coupler VDE

High Speed Optocouplers WDIP-8 10MBd Coupler VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOW137-X001TR-ND 90Y8894 VOW137-X001
Product Name Logic Output Optoisolators Optocoupler, Digital, 5.3Kv, Wdip-8; No. Of Channels Vishay High Speed Optocouplers
Input DC
Output Open Collector
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole WDIP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2260480 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers