Manufacturer: Vishay
Win Source Part Number: 902839-VOS627A-3X001
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS627
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS627A-3X001TDKR, VOS627A-3X001TTR, VOS627A-3X001T-ND, VOS627A-3X001TCT
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Transistor Output Optocouplers Optocoupler SSOP4
SSOP-4 OPTOCPL 100-200%CTR, +/-5mA,VDE
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902839-VOS627A-3X001T | VOS627A-3X001TDKR-ND | VOS627A-3X001T | 66W5603 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VOS627A-3X001T | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Ssop-4 Optocpl 100-200%ctr, +/-5Ma,vde Vishay |
| Mounting Option | Surface Mount; 4-SSOP | Surface Mount | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Input | AC; DC | |||
| Output | Phototransistor |