Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 10kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 10kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 10kV/µs CMTI 8-SMD
OPTOCOUPLER, DIGITAL, 5.3KV, SMD-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; No. of Channels:1 RoHS Compliant: Yes
High Speed Optocouplers WSMD-8 10MBd VDE -e3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOW137-X017TTR-ND | 84X1194 | VOW137-X017T |
| Product Name | Logic Output Optoisolators | Optocoupler, Digital, 5.3Kv, Smd-8; No. Of Channels Vishay | High Speed Optocouplers |
| Input | DC | ||
| Output | Open Collector | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Forward Current | 20 milliamps |