Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOL628A-3T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOL628A-3TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628A-3TCT-ND
Transistor, Photovoltaic Output Optoisolators VOL628A-3TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL628A-3TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628A-3TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOL628A-3TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL628A-3TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628A-3TTR-ND
Transistor, Photovoltaic Output Optoisolators VOL628A-3TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay - 62W1264 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay
62W1264
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay 62W1264
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay - 69AH3744 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay
69AH3744
Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay 69AH3744
OPTOCOUPLER, TRANSISTOR, 5KV, LSOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, LSOP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOL628A-3T
Transistor Output Optocouplers VOL628A-3T
Transistor Output Optocouplers AC Input, Phtotrnstr 100-200% CTR

Transistor Output Optocouplers AC Input, Phtotrnstr 100-200% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOL628A-3TCT-ND 62W1264 69AH3744 VOL628A-3T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount LSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8232AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details