Vishay Precision Group Optocouplers VOS617A-4T

Description
SSOP-4 OPTOCPL 160-320% CTR 5mA, e3
Request a Quote Datasheet
Description
SSOP-4 OPTOCPL 160-320% CTR 5mA, e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2308399P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308399P
Optocouplers 2308399P
SSOP-4 OPTOCPL 160-320% CTR 5mA, e3

SSOP-4 OPTOCPL 160-320% CTR 5mA, e3

Supplier's Site
Optocouplers - 2308398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308398
Optocouplers 2308398
SSOP-4 OPTOCPL 160-320% CTR 5mA, e3

SSOP-4 OPTOCPL 160-320% CTR 5mA, e3

Supplier's Site
Optocouplers - 2308399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308399
Optocouplers 2308399
SSOP-4 OPTOCPL 160-320% CTR 5mA, e3

SSOP-4 OPTOCPL 160-320% CTR 5mA, e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - VOS617A-4TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS617A-4TTR-ND
Transistor, Photovoltaic Output Optoisolators VOS617A-4TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS617A-4TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS617A-4TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOS617A-4TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS617A-4TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS617A-4TCT-ND
Transistor, Photovoltaic Output Optoisolators VOS617A-4TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS617A-4T
Transistor Output Optocouplers VOS617A-4T
Transistor Output Optocouplers CTR 160-320% 5mA

Transistor Output Optocouplers CTR 160-320% 5mA

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay - 63W3411 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay
63W3411
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay 63W3411
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay - 62W1278 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay
62W1278
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay 62W1278
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay - 58AJ2859 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay
58AJ2859
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay 58AJ2859
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2308399P VOS617A-4TTR-ND VOS617A-4T 63W3411 62W1278 58AJ2859
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay
Input DC DC
Approvals RoHS Compliant
Mounting Option SSOP Surface Mount SSOP SSOP
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1718948 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-1ED3142MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - SI8235BA-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details