Vishay Precision Group Optocouplers VOL628A

Description
LSOP-4 CPLR 50-600% CTR IF=1mA -e3
Request a Quote Datasheet
Description
LSOP-4 CPLR 50-600% CTR IF=1mA -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2576970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576970
Optocouplers 2576970
LSOP-4 CPLR 50-600% CTR IF=1mA -e3

LSOP-4 CPLR 50-600% CTR IF=1mA -e3

Supplier's Site
Optocouplers - 2576971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576971P
Optocouplers 2576971P
LSOP-4 CPLR 50-600% CTR IF=1mA -e3

LSOP-4 CPLR 50-600% CTR IF=1mA -e3

Supplier's Site
Optocouplers - 2576971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576971
Optocouplers 2576971
LSOP-4 CPLR 50-600% CTR IF=1mA -e3

LSOP-4 CPLR 50-600% CTR IF=1mA -e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - VOL628ADKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628ADKR-ND
Transistor, Photovoltaic Output Optoisolators VOL628ADKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL628ATR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628ATR-ND
Transistor, Photovoltaic Output Optoisolators VOL628ATR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL628ACT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628ACT-ND
Transistor, Photovoltaic Output Optoisolators VOL628ACT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 50 %, 60 Ma, Lsop, 4 Rohs Compliant Vishay - 48W7153 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 50 %, 60 Ma, Lsop, 4 Rohs Compliant Vishay
48W7153
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 50 %, 60 Ma, Lsop, 4 Rohs Compliant Vishay 48W7153
Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 50 %, 60 mA, LSOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 5 kV, 50 %, 60 mA, LSOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay - 62W1261 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay
62W1261
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay 62W1261
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOL628A
Transistor Output Optocouplers VOL628A
Transistor Output Optocouplers Optcplor 50-600% CTR 1mA 4-pin LSOP

Transistor Output Optocouplers Optcplor 50-600% CTR 1mA 4-pin LSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2576970 VOL628ADKR-ND 48W7153 62W1261 VOL628A
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 50 %, 60 Ma, Lsop, 4 Rohs Compliant Vishay Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay Transistor Output Optocouplers
Approvals RoHS Compliant
Mounting Option LSOP Surface Mount LSOP
Input AC; DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2700056 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details